TRACO Power North America, Inc. DC DC Converters THM 6-0510

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-0510-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-0510-ND
DC DC Converters THM6-0510-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power - 47AC1731 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power
47AC1731
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power 47AC1731
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-0510-ND 47AC1731
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers