TRACO Power North America, Inc. DC DC Converters THM 30-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM30-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM30-4823WI-ND
DC DC Converters THM30-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power - 85AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power
85AC3289
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power 85AC3289
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM30-4823WI-ND 85AC3289
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details