TRACO Power North America, Inc. DC DC Converters THM 30-4815WI

Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM30-4815WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM30-4815WI-ND
DC DC Converters THM30-4815WI-ND
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power - 85AC3283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
85AC3283
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power 85AC3283
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM30-4815WI-ND 85AC3283
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details