TRACO Power North America, Inc. DC DC Converters THM 30-2421

Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1679-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1679-ND
DC DC Converters 1951-1679-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 30W; No. Of Outputs Traco Power - 82AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 30W; No. Of Outputs Traco Power
82AC3398
Dc-Dc Converter, Medical, 2 O/p, 30W; No. Of Outputs Traco Power 82AC3398
DC-DC CONVERTER, MEDICAL, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:3A; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:3A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1679-ND 82AC3398
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 30W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A24080A003V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 18.0 volts
View Details