TRACO Power North America, Inc. DC DC Converters THM 30-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM30-2415WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM30-2415WI-ND
DC DC Converters THM30-2415WI-ND
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power - 85AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
85AC3269
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power 85AC3269
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM30-2415WI-ND 85AC3269
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details