TRACO Power North America, Inc. DC DC Converters THM 30-2411

Description
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1675-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1675-ND
DC DC Converters 1951-1675-ND
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 6A; No. Of Outputs Traco Power - 82AC3390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 6A; No. Of Outputs Traco Power
82AC3390
Dc-Dc Converter, Medical, 5V, 6A; No. Of Outputs Traco Power 82AC3390
DC-DC CONVERTER, MEDICAL, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Traco Power - 85AC3262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Traco Power
85AC3262
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Traco Power 85AC3262
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1675-ND 82AC3390
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 6A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details