TRACO Power North America, Inc. DC DC Converters THM 30-1215

Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1671-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1671-ND
DC DC Converters 1951-1671-ND
Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 1.25A; No. Of Outputs Traco Power - 82AC3386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 1.25A; No. Of Outputs Traco Power
82AC3386
Dc-Dc Converter, Medical, 24V, 1.25A; No. Of Outputs Traco Power 82AC3386
DC-DC CONVERTER, MEDICAL, 24V, 1.25A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 1.25A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power - 85AC3258 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
85AC3258
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power 85AC3258
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1671-ND 82AC3386
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 1.25A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details