TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THM 30-1213

Description
Win Source Part Number: 1099268-THM 30-1213 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 30 (30W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): THM 30-1213THM30-1213; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1670 Base Product Number: THM 30
Request a Quote Datasheet
Description
Win Source Part Number: 1099268-THM 30-1213 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 30 (30W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): THM 30-1213THM30-1213; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1670 Base Product Number: THM 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1099268-THM 30-1213 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1099268-THM 30-1213
Power Supplies - Board Mount - DC DC Converters 1099268-THM 30-1213
Win Source Part Number: 1099268-THM 30-1213 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 30 (30W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): THM 30-1213THM30-1213; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1670 Base Product Number: THM 30

Win Source Part Number: 1099268-THM 30-1213
Category: Power Supplies - Board Mount>DC DC Converters
Series: THM 30 (30W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Power (Watts): 30 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Efficiency: 88.5%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): THM 30-1213THM30-1213;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1670
Base Product Number: THM 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1099268-THM 30-1213
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 3.3V 4.5A Step-Down DC-DC Converter IC - 739-LT1506CS8-3.3TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 15 volts
IOUT 4.5 amps
View Details
UC1843A-SP Current Mode PWM Controller - 5962-8670409VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details