TRACO Power North America, Inc. DC DC Converters THM 3-4812

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2815-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2815-ND
DC DC Converters 1951-2815-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power - 47AC1725 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power
47AC1725
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power 47AC1725
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2815-ND 47AC1725
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1391784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type g
View Details