TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THM 3-2412WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335956-THM 3-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, OVP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 24-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2281 Base Product Number: THM 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335956-THM 3-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, OVP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 24-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2281 Base Product Number: THM 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335956-THM 3-2412WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335956-THM 3-2412WI
Power Supplies - Board Mount - DC DC Converters 1335956-THM 3-2412WI
Manufacturer: Traco Power Win Source Part Number: 1335956-THM 3-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, OVP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 24-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2281 Base Product Number: THM 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335956-THM 3-2412WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, OVP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 24-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2281
Base Product Number: THM 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335956-THM 3-2412WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 14A Step-Down DC-DC Converter IC - 739-IR3820AMTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 15-PowerVQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Conv DC-DC Single Step Down 8V to 40V 14-Pin VSON EP T/R - 815-LM2676SD-12 - Utmel Electronic Limited
Specs
Package Type Other; 14-VDFN Exposed Pad
Output Voltage 12 volts
Input Voltage 24 volts
View Details
DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details