The Traco Power THM 3 series DC-DC converter is a medical-grade device designed for applications requiring reliable power conversion. This specific model features two outputs, providing ±15V at a maximum output current of 100mA per channel, totaling 3W of output power. It operates within a wide input voltage range and offers reinforced isolation of 5000 VACrms, making it suitable for medical applications with stringent safety requirements. The converter is compliant with IEC/EN/ES 60601-1 3rd edition standards, ensuring it meets the necessary safety and performance criteria for medical devices. It has a low leakage current of less than 2 µA and operates efficiently with a typical efficiency of up to 87.5%. The device can function in a broad temperature range from -40°C to +90°C and is rated for operation at altitudes up to 5000 meters. Additional features include overvoltage and short circuit protection, as well as a robust design that adheres to ISO 14971 risk management processes. The THM 3 series is also compliant with EMC standards, ensuring minimal interference in sensitive environments. This converter is a suitable choice for engineers looking for a reliable and compliant power solution for medical and other demanding applications.
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THM3-1223-ND | 47AC1714 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 3W; No. Of Outputs Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps |
| DC Input Voltage | 9.0 to 18.0 volts |