TRACO Power North America, Inc. DC DC Converters THM 3-1213

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM3-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM3-1213-ND
DC DC Converters THM3-1213-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A; No. Of Outputs Traco Power - 47AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A; No. Of Outputs Traco Power
47AC1710
Dc-Dc Converter, Medical, 15V, 0.2A; No. Of Outputs Traco Power 47AC1710
DC-DC CONVERTER, MEDICAL, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM3-1213-ND 47AC1710
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details