TRACO Power North America, Inc. DC DC Converters THM 3-1212

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2809-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2809-ND
DC DC Converters 1951-2809-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power - 47AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power
47AC1709
Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power 47AC1709
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2809-ND 47AC1709
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details