TRACO Power North America, Inc. DC DC Converters THM 3-1211

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2808-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2808-ND
DC DC Converters 1951-2808-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A; No. Of Outputs Traco Power - 47AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; No. Of Outputs Traco Power
47AC1708
Dc-Dc Converter, Medical, 5V, 0.6A; No. Of Outputs Traco Power 47AC1708
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2808-ND 47AC1708
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6948-ea-bt-20360-240-4u-32167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details