TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THM 3-1210

Description
Win Source Part Number: 1063015-THM 3-1210 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 3 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 3.3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 90°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): THM 3-1210THM3-1210; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THM 3-1210-ND,THM3-1210 Base Product Number: THM 3
Request a Quote Datasheet
Description
Win Source Part Number: 1063015-THM 3-1210 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 3 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 3.3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 90°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): THM 3-1210THM3-1210; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THM 3-1210-ND,THM3-1210 Base Product Number: THM 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1063015-THM 3-1210 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1063015-THM 3-1210
Power Supplies - Board Mount - DC DC Converters 1063015-THM 3-1210
Win Source Part Number: 1063015-THM 3-1210 Category: Power Supplies - Board Mount>DC DC Converters Series: THM 3 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Power (Watts): 3.3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 90°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): THM 3-1210THM3-1210; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THM 3-1210-ND,THM3-1210 Base Product Number: THM 3

Win Source Part Number: 1063015-THM 3-1210
Category: Power Supplies - Board Mount>DC DC Converters
Series: THM 3 (3W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Power (Watts): 3.3 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): THM 3-1210THM3-1210;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: THM 3-1210-ND,THM3-1210
Base Product Number: THM 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1063015-THM 3-1210
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data