TRACO Power North America, Inc. DC DC Converters THM 3-0511WI

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2279-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2279-ND
DC DC Converters 1951-2279-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power - 45Y2568 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
45Y2568
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power 45Y2568
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2279-ND 45Y2568
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details