TRACO Power North America, Inc. DC DC Converters THM 20-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2796-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2796-ND
DC DC Converters 1951-2796-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power - 82AC3380 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power
82AC3380
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power 82AC3380
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Output Current - Output 2:833mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Output Current - Output 2:833mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2796-ND 82AC3380
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details