Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THM20-2421WI-ND | 73AC5435 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 2 amps | 2 amps |
| DC Input Voltage | 9.0 to 36.0 volts |