TRACO Power North America, Inc. DC DC Converters THM 20-2415

Description
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1657-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1657-ND
DC DC Converters 1951-1657-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power - 82AC3361 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power
82AC3361
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power 82AC3361
DC-DC CONVERTER, MEDICAL, 24V, 0.833A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.833A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power - 85AC3244 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
85AC3244
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power 85AC3244
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1657-ND 82AC3361
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data