Win Source Part Number: 1099247-THM 20-1221
Category: Power Supplies - Board Mount>DC DC Converters
Series: THM 20 (20W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Power (Watts): 20 W
Voltage - Isolation: 5 kV
Number of Outputs: 2
Current - Output (Max): 2A, 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 1.60" L x 1.00" W x 0.40" H (40.6mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): THM 20-1221THM20-1221;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1651
Base Product Number: THM 20
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1099247-THM 20-1221 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |