TRACO Power North America, Inc. DC DC Converters THM 15-4821WI

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM15-4821WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM15-4821WI-ND
DC DC Converters THM15-4821WI-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 73AC5428 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
73AC5428
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 73AC5428
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM15-4821WI-ND 73AC5428
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details