TRACO Power North America, Inc. DC DC Converters THM 15-4812

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1641-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1641-ND
DC DC Converters 1951-1641-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 1.25A; No. Of Outputs Traco Power - 82AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 1.25A; No. Of Outputs Traco Power
82AC3336
Dc-Dc Converter, Medical, 12V, 1.25A; No. Of Outputs Traco Power 82AC3336
DC-DC CONVERTER, MEDICAL, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1641-ND 82AC3336
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 1.25A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details