TRACO Power North America, Inc. DC DC Converters THM 15-2415

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1636-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1636-ND
DC DC Converters 1951-1636-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power - 85AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
85AC3223
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power 85AC3223
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1636-ND 85AC3223
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details