TRACO Power North America, Inc. DC DC Converters THM 15-2413

Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1635-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1635-ND
DC DC Converters 1951-1635-ND
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1A; No. Of Outputs Traco Power - 82AC3324 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1A; No. Of Outputs Traco Power
82AC3324
Dc-Dc Converter, Medical, 15V, 1A; No. Of Outputs Traco Power 82AC3324
DC-DC CONVERTER, MEDICAL, 15V, 1A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power - 85AC3222 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power
85AC3222
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power 85AC3222
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1635-ND 82AC3324
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24S05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details