TRACO Power North America, Inc. DC DC Converters THM 15-1211

Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1626-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1626-ND
DC DC Converters 1951-1626-ND
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power - 85AC3213 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
85AC3213
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power 85AC3213
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 5V, 3A; No. Of Outputs Traco Power - 82AC3313 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 3A; No. Of Outputs Traco Power
82AC3313
Dc-Dc Converter, Medical, 5V, 3A; No. Of Outputs Traco Power 82AC3313
DC-DC CONVERTER, MEDICAL, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1626-ND 85AC3213
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1392352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
View Details