TRACO Power North America, Inc. DC DC Converters THM 10-4821

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-4821-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-4821-ND
DC DC Converters THM10-4821-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; No. Of Outputs Traco Power - 47AC1696 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; No. Of Outputs Traco Power
47AC1696
Dc-Dc Converter, Medical, 2 O/p, 10W; No. Of Outputs Traco Power 47AC1696
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Output Current - Output 2:1A; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Output Current - Output 2:1A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-4821-ND 47AC1696
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details