TRACO Power North America, Inc. DC DC Converters THM 10-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-4813WI-ND
DC DC Converters THM10-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A, Dip; Power Supply Approvals Traco Power - 45Y2562 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A, Dip; Power Supply Approvals Traco Power
45Y2562
Dc-Dc Converter, Medical, 15V, 0.67A, Dip; Power Supply Approvals Traco Power 45Y2562
DC-DC CONVERTER, MEDICAL, 15V, 0.67A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-4813WI-ND 45Y2562
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details