Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Output Voltage - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THM10-2423-ND | 47AC1690 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 10W; No. Of Outputs Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.3330 amps | 0.3330 amps |
| DC Input Voltage | 18.0 to 36.0 volts |