TRACO Power North America, Inc. -12V 10W DC-DC Converter IC THM 10-2422WI

Description
DC DC CONVERTER +/-12V 10W Product overview: THM 10-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THM 10-2422WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 10W Product overview: THM 10-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THM 10-2422WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 10W DC-DC Converter IC - 132-THM 10-2422WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 10W DC-DC Converter IC
132-THM 10-2422WI
-12V 10W DC-DC Converter IC 132-THM 10-2422WI
DC DC CONVERTER +/-12V 10W Product overview: THM 10-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THM 10-2422WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 10W Product overview: THM 10-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THM 10-2422WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount Modules - THM 10-2422WI - 1217049-THM 10-2422WI - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - THM 10-2422WI
1217049-THM 10-2422WI
Board Mount Modules - THM 10-2422WI 1217049-THM 10-2422WI
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217049-THM 10-2422WI Length: 31.8 mm Height: 10.2 mm Weight: 14 g Isolation Voltage: 5 kV Number of Outputs: 2 Output Current: 416 mA Voltage - Output 1: 12 V Voltage - Output 2: -12 V Efficiency: 89 % Output Power: 10 W Output Voltage: 12 V Width: 20.3 mm Categories: Board Mount Modules Max Input Voltage: 36 V Alternative Parts (Cross-Reference): THM10-2422WI; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 31.8 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 9 V Max Operating Temperature: 85 °C Nominal Input Voltage: 12 V Current - Output 1: 416 mA Max Output Power: 10 W Current - Output 2: 416 mA Max Input Voltage (DC): 36 V Min Input Voltage (DC): 9 V

Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217049-THM 10-2422WI
Length: 31.8 mm
Height: 10.2 mm
Weight: 14 g
Isolation Voltage: 5 kV
Number of Outputs: 2
Output Current: 416 mA
Voltage - Output 1: 12 V
Voltage - Output 2: -12 V
Efficiency: 89 %
Output Power: 10 W
Output Voltage: 12 V
Width: 20.3 mm
Categories: Board Mount Modules
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): THM10-2422WI;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 31.8 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 9 V
Max Operating Temperature: 85 °C
Nominal Input Voltage: 12 V
Current - Output 1: 416 mA
Max Output Power: 10 W
Current - Output 2: 416 mA
Max Input Voltage (DC): 36 V
Min Input Voltage (DC): 9 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THM 10-2422WI 1217049-THM 10-2422WI
Product Name -12V 10W DC-DC Converter IC Board Mount Modules - THM 10-2422WI
Package Type Other; Tube
Output Voltage -12 to 12 volts 12 volts
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details