TRACO Power North America, Inc. DC DC Converters THM 10-2415

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-2415-ND
DC DC Converters THM10-2415-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.416A; No. Of Outputs Traco Power - 47AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.416A; No. Of Outputs Traco Power
47AC1687
Dc-Dc Converter, Medical, 24V, 0.416A; No. Of Outputs Traco Power 47AC1687
DC-DC CONVERTER, MEDICAL, 24V, 0.416A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.416A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-2415-ND 47AC1687
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.416A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details