TRACO Power North America, Inc. DC DC Converters THM 10-1213

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-1213-ND
DC DC Converters THM10-1213-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A; No. Of Outputs Traco Power - 47AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A; No. Of Outputs Traco Power
47AC1678
Dc-Dc Converter, Medical, 15V, 0.67A; No. Of Outputs Traco Power 47AC1678
DC-DC CONVERTER, MEDICAL, 15V, 0.67A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-1213-ND 47AC1678
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1026021 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details