TRACO Power North America, Inc. DC DC Converters THM 10-0523WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-0523WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-0523WI-ND
DC DC Converters THM10-0523WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power - 45Y2551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
45Y2551
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power 45Y2551
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-0523WI-ND 45Y2551
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details