TRACO Power North America, Inc. DC DC Converters THM 10-0512WI

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2770-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2770-ND
DC DC Converters 1951-2770-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.83A, Dip; Power Supply Approvals Traco Power - 45Y2546 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.83A, Dip; Power Supply Approvals Traco Power
45Y2546
Dc-Dc Converter, Medical, 12V, 0.83A, Dip; Power Supply Approvals Traco Power 45Y2546
DC-DC CONVERTER, MEDICAL, 12V, 0.83A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.83A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2770-ND 45Y2546
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.83A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-4048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details