Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THL6-2422WISM-ND | 17T4033 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps |
| DC Input Voltage | 9.0 to 36.0 volts |