TRACO Power North America, Inc. DC DC Converters THL 30-4815WI

Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet
Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THL30-4815WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THL30-4815WI-ND
DC DC Converters 1951-THL30-4815WI-ND
"30W 1X1"" DC/DC CONVERTER ISOLATE"

"30W 1X1"" DC/DC CONVERTER ISOLATE"

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power - 61AK8289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
61AK8289
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power 61AK8289
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THL30-4815WI-ND 61AK8289
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details