TRACO Power North America, Inc. DC DC Converters THL 30-4813WI

Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet
Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THL30-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THL30-4813WI-ND
DC DC Converters 1951-THL30-4813WI-ND
"30W 1X1"" DC/DC CONVERTER ISOLATE"

"30W 1X1"" DC/DC CONVERTER ISOLATE"

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power - 61AK8288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power
61AK8288
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power 61AK8288
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THL30-4813WI-ND 61AK8288
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data