TRACO Power North America, Inc. DC DC Converters THL 30-2423WI

Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet
Description
"30W 1X1"" DC/DC CONVERTER ISOLATE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THL30-2423WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THL30-2423WI-ND
DC DC Converters 1951-THL30-2423WI-ND
"30W 1X1"" DC/DC CONVERTER ISOLATE"

"30W 1X1"" DC/DC CONVERTER ISOLATE"

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power - 61AK8284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power
61AK8284
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power 61AK8284
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THL30-2423WI-ND 61AK8284
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details