TRACO Power North America, Inc. DC DC Converters THL 3-2422WISM

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL3-2422WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL3-2422WISM-ND
DC DC Converters THL3-2422WISM-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power - 45Y2512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
45Y2512
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power 45Y2512
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL3-2422WISM-ND 45Y2512
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details