TRACO Power North America, Inc. DC DC Converters THL 25-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL25-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL25-4823WI-ND
DC DC Converters THL25-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power - 45Y2499 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
45Y2499
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power 45Y2499
DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL25-4823WI-ND 45Y2499
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details