TRACO Power North America, Inc. DC DC Converters THL 25-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3104-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3104-ND
DC DC Converters 1951-3104-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power - 45Y2483 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power
45Y2483
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power 45Y2483
DC-DC CONVERTER, 15V, 1.67A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3104-ND 45Y2483
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
15W Single & Dual DC-DC converters - PXB15-24S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details