TRACO Power North America, Inc. DC DC Converters THL 25-2411WI

Description
Isolated Module DC DC Converter 1 Output 5V 5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1621-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1621-ND
DC DC Converters 1951-1621-ND
Isolated Module DC DC Converter 1 Output 5V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 5A, Dip; Power Supply Approvals Traco Power - 45Y2479 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 5A, Dip; Power Supply Approvals Traco Power
45Y2479
Dc-Dc Converter, 5V, 5A, Dip; Power Supply Approvals Traco Power 45Y2479
DC-DC CONVERTER, 5V, 5A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 5A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1621-ND 45Y2479
Product Name DC DC Converters Dc-Dc Converter, 5V, 5A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details