TRACO Power North America, Inc. DC DC Converters THL 20-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL20-4810WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL20-4810WI-ND
DC DC Converters THL20-4810WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power - 45Y2464 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
45Y2464
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power 45Y2464
DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL20-4810WI-ND 45Y2464
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 4.5 amps 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details