TRACO Power North America, Inc. DC DC Converters THL 20-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 835mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 835mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1617-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1617-ND
DC DC Converters 1951-1617-ND
Isolated Module DC DC Converter 1 Output 24V 835mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 835mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.835A; No. Of Outputs Traco Power - 44AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.835A; No. Of Outputs Traco Power
44AC3285
Dc-Dc Converter, 24V, 0.835A; No. Of Outputs Traco Power 44AC3285
DC-DC CONVERTER, 24V, 0.835A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.835A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1617-ND 44AC3285
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.835A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CN50A110-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers