TRACO Power North America, Inc. DC DC Converters THL 15-4811WI

Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3328-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3328-ND
DC DC Converters 1951-3328-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power - 55AH0130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
55AH0130
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power 55AH0130
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3328-ND 55AH0130
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details