TRACO Power North America, Inc. DC DC Converters THL 15-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3325-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3325-ND
DC DC Converters 1951-3325-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 55AH0127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
55AH0127
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 55AH0127
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3325-ND 55AH0127
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
72-308W Quarter Brick DC-DC converters - IQL24024A083V-009-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 8.3 volts
View Details