Manufacturer: Traco Power
Win Source Part Number: 1335933-THL 10-4822WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 9.8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 410mA, 410mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THL10-4822WI,THL 10-4822WI-ND
Base Product Number: THL 10
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335933-THL 10-4822WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 6-DIP Module |