TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THL 10-4821

Description
Manufacturer: Traco Power Win Source Part Number: 1335944-THL 10-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-4821,THL 10-4821-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335944-THL 10-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-4821,THL 10-4821-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335944-THL 10-4821 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335944-THL 10-4821
Power Supplies - Board Mount - DC DC Converters 1335944-THL 10-4821
Manufacturer: Traco Power Win Source Part Number: 1335944-THL 10-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-4821,THL 10-4821-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335944-THL 10-4821
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THL10-4821,THL 10-4821-ND
Base Product Number: THL 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335944-THL 10-4821
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - LM2625M - Rochester Electronics
Texas Instruments
View Details