TRACO Power North America, Inc. DC DC Converters THL 10-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-4813WI-ND
DC DC Converters THL10-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Traco Power - 45Y2456 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Traco Power
45Y2456
Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Traco Power 45Y2456
DC-DC CONVERTER, 15V, 0.66A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.66A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-4813WI-ND 45Y2456
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.66A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6600 amps 0.6600 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details