TRACO Power North America, Inc. DC DC Converters THL 10-4813

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-4813-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-4813-ND
DC DC Converters THL10-4813-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power - 45Y2455 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power
45Y2455
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power 45Y2455
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-4813-ND 45Y2455
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details