TRACO Power North America, Inc. DC DC Converters THL 10-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3101-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3101-ND
DC DC Converters 1951-3101-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Traco Power - 45Y2454 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Traco Power
45Y2454
Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Traco Power 45Y2454
DC-DC CONVERTER, 12V, 0.83A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3101-ND 45Y2454
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.83A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details